IC BATT CHG LI-ION 1CELL 20WLCSP
IC BATT CHG LI-ION 1CELL 20WLCSP
IC BATT CHG LI-ION 1CELL 20WLCSP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066849-FAN54015BUCX
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 1.45A
Battery Pack Voltage: 4.5V (Max)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 20-WLCSP (1.96x1.87)
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC BATT CHG LI-ION 1CELL 20WLCSP
Charger IC Lithium Ion/Polymer 20-WLCSP (1.96x1.56)
IC BATT CHG LI-ION 1CELL 20WLCSP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | FAN54015BUCXCT-ND | 066849-FAN54015BUCX | FAN54015BUCX | FAN54015BUCX | FAN54015BUCX |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - FAN54015BUCX | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 20-UFBGA, WLCSP | 20-WLCSP (1.96x1.87) | BGA; CSP; 20-UFBGA, WLCSP | BGA | |
| Pins | 20 | ||||
| Cells | 1 | 1 |