Manufacturer: ON Semiconductor
Win Source Part Number: 745734-FAN54013UCX
Manufacturer Homepage: www.onsemi.com
Reference case: BGA
Reference Date Code: 15+
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 20WLCSP
IC BATT CHG LI-ION 1CELL 20WLCSP
IC BATT CHG LI-ION 1CELL 20WLCSP
IC BATT CHG LI-ION 1CELL 20WLCSP
Charger IC Lithium Ion/Polymer 20-WLCSP (1.96x1.56)
Charger IC Lithium Ion/Polymer 20-WLCSP (1.96x1.56)
IC BATT CHG LI-ION 1CELL 20WLCSP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 745734-FAN54013UCX | FAN54013UCXFSTR-ND | FAN54013UCX | FAN54013UCX | FAN54013UCX |
| Product Name | PMIC - PMIC - Battery Chargers - FAN54013UCX | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | 20-UFBGA, WLCSP | BGA; CSP; 20-UFBGA, WLCSP | BGA | ||
| Pins | 20 | ||||
| Cells | 1 |