IC LED DRIVER RGLTR DIM 6UMLP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173366-FAN5343UMPX
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-UDFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 6.2 V ~ 24 V
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Single-Wire
Family Name: FAN5343
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-UMLP (2x2)
Voltage Supply MAX: 5.5V
Output Current per Channel: 25mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): HV9903K6-G; MAX1575ETE+TG104; MAX8648ETE+;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
LED Driver, Series Boost, with Integrated Schottky Diode and Single-wire Digital Interface, 3000-REEL Product overview: FAN5343UMPX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, Schottky. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, Schottky, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5343UMPX can be used for catalog matching and distributor lookup.
LED Driver, Series Boost, with Integrated Schottky Diode and Single-wire Digital Interface
IC LED DRIVER RGLTR DIM 6UMLP
IC LED DRVR RGLTR SGL WR 6UMLP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 488-FAN5343UMPXTR-ND | 1173366-FAN5343UMPX | 137-FAN5343UMPX | FAN5343UMPX | FAN5343UMPX | FAN5343UMPX |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - FAN5343UMPX | Boost Schottky LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |