Infineon Technologies AG LED Drivers BCR 401U E6327

Description
LED Lighting Drivers LED Driver
Datasheet
Description
LED Lighting Drivers LED Driver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers BCR 401U E6327
LED Lighting Drivers LED Driver

LED Lighting Drivers LED Driver

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
BCR 401U E6327
LED Lighting Drivers BCR 401U E6327
LED Lighting Drivers LED Driver

LED Lighting Drivers LED Driver

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers
Product Number BCR 401U E6327 BCR 401U E6327
Product Name LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

150mA 5.5V LED Driver IC - 137-LM2751SD-B - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.5 volts
Number of Channels 1 #
View Details
4 suppliers
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 277 volts
Output Voltage 24.2 volts
View Details
PMIC - LED Drivers - FAN5608HMPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details
PMIC - PMIC - LED Drivers - A6270KLPTR-T - 859034-A6270KLPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers