Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066847-FAN5330SX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.5MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 30V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 1.8V
Channel Output Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
LED DRIVER, 1.6MHZ, 30V FET, 5SOT23 Product overview: FAN5330SX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6MHZ, 30V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.6MHZ, 30V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN5330SX can be used for catalog matching and distributor lookup.
LED Driver, PDSO5
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA SOT-23-5
LED DRIVER, 1.6MHZ, 30V FET, 5SOT23
IC LED DRIVER RGLTR DIM SOT23-5
IC LED DRV RGLTR PWM SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 066847-FAN5330SX | 137-FAN5330SX | FAN5330SX | FAN5330SX-ND | 598-FAN5330SX | FAN5330SX | FAN5330SX |
| Product Name | PMIC - PMIC - LED Drivers - FAN5330SX | 1.6MHZ 30V LED Driver IC | LED Drivers | LED DRIVER, 1.6MHZ, 30V FET, 5SOT23 | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 1.8 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| Output Voltage | 30 volts | 30 volts | 30 volts | ||||
| Output Current | 35 milliamps | 35 milliamps | 35 milliamps | 35 milliamps |