onsemi Interface - Interface - Analog Switches - Special Purpose - FAN5000AMX FAN5000AMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 262484-FAN5000AMX Part Status: Obsolete Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 262484-FAN5000AMX Part Status: Obsolete Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FAN5000AMX - 262484-FAN5000AMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FAN5000AMX
262484-FAN5000AMX
Interface - Interface - Analog Switches - Special Purpose - FAN5000AMX 262484-FAN5000AMX
Manufacturer: ON Semiconductor Win Source Part Number: 262484-FAN5000AMX Part Status: Obsolete Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: Not Applicable

Manufacturer: ON Semiconductor
Win Source Part Number: 262484-FAN5000AMX
Part Status: Obsolete
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 262484-FAN5000AMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FAN5000AMX
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface Transceiver IC - 702-SI3018-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface Transceiver IC - 879-BCM20930A0KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -30 to 85 C (-22 to 185 F)
Package Type Tray
View Details
Specialized - 54LS610JD/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Features RoHS
View Details
3 suppliers