The FAN48615UC11X is a low-power PWM boost regulator designed for battery-powered applications, specifically optimized for use with single-cell Li-Ion batteries and advanced battery chemistries. It provides a fixed output voltage of 5.4 V with a maximum load capability of 1000 mA, ensuring voltage regulation even when the input voltage drops below the minimum system battery voltage. This device features an input voltage range of 2.7 V to 5.5 V and achieves efficiency levels of up to 97%. It incorporates internal synchronous rectification and offers true load disconnect functionality, along with short-circuit protection. The regulator is packaged in a compact 9-bump, 0.4 mm pitch Wafer-Level Chip-Scale Package (WLCSP), measuring 1.215 x 1.215 mm. The FAN48615UC11X is suitable for various applications, including Class-D audio amplifiers, portable devices, and RF/NFC applications. It requires only three external components: a 0.47 µH inductor and input/output capacitors, making it a straightforward solution for engineers looking to implement a reliable boost regulator in their designs.
Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 1A 9-UFBGA, WLCSP
IC REG BOOST 5.4V 1A 9WLCSP
Manufacturer: ON Semiconductor
Win Source Part Number: 871476-FAN48615UC11X
Series: TinyBoost®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 1A 9-UFBGA, WLCSP
Package: 9-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN48615
Categories: Integrated Circuits (ICs)
Case / Package: 9-WLCSP (1.22x1.22)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Voltage Regulators CORE_POWER Product overview: FAN48615UC11X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN48615UC11X can be used for catalog matching and distributor lookup.
IC REG BOOST 5.4V 1A 9WLCSP
IC REG BOOST 5.4V 1A 9WLCSP
IC REG BOOST 5.4V 1A 9WLCSP
Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 1A 9-UFBGA, WLCSP
Switching Regulator IC Output
Switching Voltage Regulators CORE_POWER
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-FAN48615UC11XTR-ND | 871476-FAN48615UC11X | 739-FAN48615UC11X | FAN48615UC11X | FAN48615UC11X | FAN48615UC11X | FAN48615UC11X | FAN48615UC11X | FAN48615UC11X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48615UC11X | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||||
| Package Type | Other; 9-UFBGA, WLCSP | Other; 9-WLCSP (1.22x1.22) | Other; Reel | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | ||||
| Special Features | Synchronous Rectification | ||||||||
| Output Voltage | 5.4 volts | 5.4 volts | 5.4 volts | 5.4 volts | 5.4 to ? volts |