onsemi PMIC - PMIC - Battery Chargers - FAN3988IL6X_F113 FAN3988IL6X_F113

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099129-FAN3988IL6X_F 113 Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroPak Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099129-FAN3988IL6X_F 113 Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroPak Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - FAN3988IL6X_F113 - 099129-FAN3988IL6X_F113 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - FAN3988IL6X_F113
099129-FAN3988IL6X_F113
PMIC - PMIC - Battery Chargers - FAN3988IL6X_F113 099129-FAN3988IL6X_F113
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099129-FAN3988IL6X_F 113 Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroPak Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 099129-FAN3988IL6X_F113
Packaging: Reel - TR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MicroPak
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 099129-FAN3988IL6X_F113
Product Name PMIC - PMIC - Battery Chargers - FAN3988IL6X_F113
Features Over Voltage Protection
Unlock Full Specs
to access all available technical data

Similar Products

BQ24045 Li-Ion Battery Charger for Single Cell Applications with 4.35V - BQ24045DSQT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type SON
View Details
6 suppliers
PMIC - Battery Chargers - LTC4101EG#PBF - Lingto Electronic Limited
Specs
Cell Type Smart Batteries
Features Over Voltage Protection; Over Current Protection
Charge Current 4000 mA
View Details
Battery Management - 1900536 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tqfn
Pins 28
View Details