onsemi Voltage Regulators - Linear FAN2559MP10X

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA 6-DFN (2x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA 6-DFN (2x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN2559MP10X is a low voltage CMOS linear voltage regulator capable of delivering a fixed output voltage of 1.0V with a maximum output current of 180mA. It features a power good indicator with an open drain output, ensuring reliable operation. The device operates with a low ground current of 100µA and is designed for low noise performance, requiring only a 1µF output capacitor for stability. It includes essential protection features such as thermal shutdown and current limit, making it suitable for various applications including portable electronic devices and power management in processors. The FAN2559MP10X is available in a compact 2mm x 2mm 6-lead MLP package, facilitating integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The FAN2559MP10X is a low voltage CMOS linear voltage regulator capable of delivering a fixed output voltage of 1.0V with a maximum output current of 180mA. It features a power good indicator with an open drain output, ensuring reliable operation. The device operates with a low ground current of 100µA and is designed for low noise performance, requiring only a 1µF output capacitor for stability. It includes essential protection features such as thermal shutdown and current limit, making it suitable for various applications including portable electronic devices and power management in processors. The FAN2559MP10X is available in a compact 2mm x 2mm 6-lead MLP package, facilitating integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - FAN2559MP10X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
FAN2559MP10X
Voltage Regulators - Linear FAN2559MP10X
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA 6-DFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 180mA 6-DFN (2x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number FAN2559MP10X
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907758P - RS Components, Ltd.
Specs
Type μMAX
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details