onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587AD33X FAN1587AD33X

Description
Fixed Positive LDO Regulator, 3.3V, 1.3V Dropout, BIPolar, PSSO2
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 3.3V, 1.3V Dropout, BIPolar, PSSO2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FAN1587AD33X - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 1.3V Dropout, BIPolar, PSSO2

Fixed Positive LDO Regulator, 3.3V, 1.3V Dropout, BIPolar, PSSO2

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587AD33X - 1037561-FAN1587AD33X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587AD33X
1037561-FAN1587AD33X
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587AD33X 1037561-FAN1587AD33X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037561-FAN1587AD33X Packaging: Reel - TR Applications: Converter, Intel Pentium GTL+ Mounting: SMD (SMT) Voltage - Input: 2.4 V to 12 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D-PAK (TO-252) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037561-FAN1587AD33X
Packaging: Reel - TR
Applications: Converter, Intel Pentium GTL+
Mounting: SMD (SMT)
Voltage - Input: 2.4 V to 12 V
Number of Outputs: 1
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: D-PAK (TO-252)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
DPAK Power Management IC
750-FAN1587AD33X
DPAK Power Management IC 750-FAN1587AD33X
IC REG CONV INTEL 1OUT DPAK Product overview: FAN1587AD33X from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DPAK. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DPAK, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1587AD33X can be used for catalog matching and distributor lookup.

IC REG CONV INTEL 1OUT DPAK Product overview: FAN1587AD33X from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DPAK. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DPAK, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1587AD33X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - FAN1587AD33X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
FAN1587AD33X
PMIC - Voltage Regulators - Special Purpose FAN1587AD33X
IC REG CONV INTEL 1OUT DPAK

IC REG CONV INTEL 1OUT DPAK

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number FAN1587AD33X 1037561-FAN1587AD33X 750-FAN1587AD33X FAN1587AD33X
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587AD33X DPAK Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; SMSIP3H Other; D-PAK (TO-252) Other; TO-252 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Multiple Outputs
Output Voltage 3.3 volts 3.3 volts
Operating Temperature 0 to 125 C (32 to 257 F) 0 C (32 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Power Management IC - 750-A8302SETTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Operating Temperature -20 C (-4 F)
View Details
4 suppliers
Switching Regulators - 1227224 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details