Allegro MicroSystems Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - A8302SETTR-T A8302SETTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859092-A8302SETTR-T Operating Temperature Range: -20°C ~ 85°C Features: series Converter, LNB Voltage Regulator IC 2 Output 32-QFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: A8302 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859092-A8302SETTR-T Operating Temperature Range: -20°C ~ 85°C Features: series Converter, LNB Voltage Regulator IC 2 Output 32-QFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: A8302 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - A8302SETTR-T - 859092-A8302SETTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - A8302SETTR-T
859092-A8302SETTR-T
PMIC - PMIC - Voltage Regulators - Special Purpose - A8302SETTR-T 859092-A8302SETTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859092-A8302SETTR-T Operating Temperature Range: -20°C ~ 85°C Features: series Converter, LNB Voltage Regulator IC 2 Output 32-QFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: A8302 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 859092-A8302SETTR-T
Operating Temperature Range: -20°C ~ 85°C
Features: series Converter, LNB Voltage Regulator IC 2 Output 32-QFN (5x5)
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: A8302
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Dual Power Management IC
750-A8302SETTR-T
Dual Power Management IC 750-A8302SETTR-T
Dual Switching Controller, Product overview: A8302SETTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8302SETTR-T can be used for catalog matching and distributor lookup.

Dual Switching Controller, Product overview: A8302SETTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8302SETTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - A8302SETTR-T - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
A8302SETTR-T
Special Purpose Regulators A8302SETTR-T
IC REG CONV LNB 2OUT 32QFN

IC REG CONV LNB 2OUT 32QFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - A8302SETTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
A8302SETTR-T
PMIC - Voltage Regulators - Special Purpose A8302SETTR-T
IC REG CONV LNB 2OUT 32QFN

IC REG CONV LNB 2OUT 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 859092-A8302SETTR-T 750-A8302SETTR-T A8302SETTR-T A8302SETTR-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - A8302SETTR-T Dual Power Management IC Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; 32-QFN (5x5) Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data