Qorvo 50MHz 1000MHz LDO Voltage Regulator IC RDA2032ZSR

Description
Digital Controlled Variable Gain Amplifier 50MHz to 1000MHz 38.8dB 32-Pin MCM Product overview: RDA2032ZSR from Qorvo is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 1000MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MHz, 1000MHz, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RDA2032ZSR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Digital Controlled Variable Gain Amplifier 50MHz to 1000MHz 38.8dB 32-Pin MCM Product overview: RDA2032ZSR from Qorvo is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 1000MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MHz, 1000MHz, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RDA2032ZSR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
50MHz 1000MHz LDO Voltage Regulator IC
699-RDA2032ZSR
50MHz 1000MHz LDO Voltage Regulator IC 699-RDA2032ZSR
Digital Controlled Variable Gain Amplifier 50MHz to 1000MHz 38.8dB 32-Pin MCM Product overview: RDA2032ZSR from Qorvo is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 1000MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MHz, 1000MHz, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RDA2032ZSR can be used for catalog matching and distributor lookup.

Digital Controlled Variable Gain Amplifier 50MHz to 1000MHz 38.8dB 32-Pin MCM Product overview: RDA2032ZSR from Qorvo is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 1000MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MHz, 1000MHz, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RDA2032ZSR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - RDA2032ZSR - 1232557-RDA2032ZSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RDA2032ZSR
1232557-RDA2032ZSR
PMIC - PMIC - Voltage Regulators - Linear - RDA2032ZSR 1232557-RDA2032ZSR
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232557-RDA2032ZSR Categories: PMIC - Voltage Regulators - Linear Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage

Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232557-RDA2032ZSR
Categories: PMIC - Voltage Regulators - Linear
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-RDA2032ZSR 1232557-RDA2032ZSR
Product Name 50MHz 1000MHz LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RDA2032ZSR
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details
Motor Drivers, Controllers - A3941KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 7139502P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type SOT89; Other; SOT-89
IQ 0.0020 amps
View Details