onsemi Voltage Regulators - Linear FAN1086D5X

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252, (D-Pak)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252, (D-Pak)
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN1086D5X is a low dropout linear voltage regulator capable of delivering up to 1.5A of output current. It features a fixed output voltage of 5V and is designed for applications requiring efficient voltage regulation with minimal input-output voltage differential. The device exhibits a typical load regulation of 0.05% and a dropout voltage of 1.5V at maximum load, ensuring stable performance under varying load conditions. This regulator includes on-chip thermal limiting for protection against overheating and has a trimmed current limit to maintain specified output current levels. The quiescent current is designed to flow into the load, enhancing overall efficiency compared to traditional PNP regulators. The FAN1086D5X is available in a TO-252 package, which is a standard choice for power applications, facilitating easy integration into various circuit designs. Engineers may consider this product for applications such as battery chargers, motherboard clock supplies, and post regulators for switching supplies, where low dropout and high efficiency are critical.

Datasheet Summary
Powered by GS/AI

The FAN1086D5X is a low dropout linear voltage regulator capable of delivering up to 1.5A of output current. It features a fixed output voltage of 5V and is designed for applications requiring efficient voltage regulation with minimal input-output voltage differential. The device exhibits a typical load regulation of 0.05% and a dropout voltage of 1.5V at maximum load, ensuring stable performance under varying load conditions. This regulator includes on-chip thermal limiting for protection against overheating and has a trimmed current limit to maintain specified output current levels. The quiescent current is designed to flow into the load, enhancing overall efficiency compared to traditional PNP regulators. The FAN1086D5X is available in a TO-252 package, which is a standard choice for power applications, facilitating easy integration into various circuit designs. Engineers may consider this product for applications such as battery chargers, motherboard clock supplies, and post regulators for switching supplies, where low dropout and high efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - FAN1086D5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
FAN1086D5X
Voltage Regulators - Linear FAN1086D5X
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252, (D-Pak)

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252, (D-Pak)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number FAN1086D5X
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1921252 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details