onsemi Clamping Voltage Vc Max Onsemi ESD9L3.3ST5G.

Description
Clamping Voltage Vc Max:9V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:150mW; Product Range:ESD9L Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Description
Clamping Voltage Vc Max:9V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:150mW; Product Range:ESD9L Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Clamping Voltage Vc Max Onsemi - 25AC9423 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Onsemi
25AC9423
Clamping Voltage Vc Max Onsemi 25AC9423
Clamping Voltage Vc Max:9V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:150mW; Product Range:ESD9L Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Clamping Voltage Vc Max:9V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:150mW; Product Range:ESD9L Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AC9423
Product Name Clamping Voltage Vc Max Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6515 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diode - 66613368 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details