High-speed switching, electrically isolated dual diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
High-speed dual switching diode
DIODE ARRAY GP 100V 110MA 6TSSOP
DIODE ARRAY GP 100V 110MA 6TSSOP
DIODE ARRAY GP 100V 110MA 6TSSOP
| Nexperia B.V. | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Diode Arrays |
| Product Number | BAS16DY-QX | BAS16DY-QX | 1727-BAS16DY-QXDKR-ND |
| Product Name | High-speed dual switching diode | Diode Arrays | |
| Diode Applications | Switching | Switching | |
| RoHS Compliant | RoHS | RoHS | |
| VF | 715 to 0.7150 volts | ||
| IF | 110 mA | ||
| VR | 100 volts |