onsemi Tvs Diode, 0.3W, 5.3V, Bi-Directional, X3Dfn-2; Clamping Voltage Vc Max Onsemi ESD8472MUT5G

Description
TVS DIODE, 0.3W, 5.3V, BI-DIRECTIONAL, X3DFN-2; Clamping Voltage Vc Max:20V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:5.3V; Power Dissipation Pd:300mW; Product Range:ESD84 Series; Minimum Breakdown Voltage:7V RoHS Compliant: Yes
Datasheet
Description
TVS DIODE, 0.3W, 5.3V, BI-DIRECTIONAL, X3DFN-2; Clamping Voltage Vc Max:20V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:5.3V; Power Dissipation Pd:300mW; Product Range:ESD84 Series; Minimum Breakdown Voltage:7V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 0.3W, 5.3V, Bi-Directional, X3Dfn-2; Clamping Voltage Vc Max Onsemi - 49X8830 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 0.3W, 5.3V, Bi-Directional, X3Dfn-2; Clamping Voltage Vc Max Onsemi
49X8830
Tvs Diode, 0.3W, 5.3V, Bi-Directional, X3Dfn-2; Clamping Voltage Vc Max Onsemi 49X8830
TVS DIODE, 0.3W, 5.3V, BI-DIRECTIONAL, X3DFN-2; Clamping Voltage Vc Max:20V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:5.3V; Power Dissipation Pd:300mW; Product Range:ESD84 Series; Minimum Breakdown Voltage:7V RoHS Compliant: Yes

TVS DIODE, 0.3W, 5.3V, BI-DIRECTIONAL, X3DFN-2; Clamping Voltage Vc Max:20V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:5.3V; Power Dissipation Pd:300mW; Product Range:ESD84 Series; Minimum Breakdown Voltage:7V RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Esd Protection, 5.3V, X3Dfn-2; Clamping Voltage Vc Max Onsemi - 45W8177 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.3V, X3Dfn-2; Clamping Voltage Vc Max Onsemi
45W8177
Diode, Esd Protection, 5.3V, X3Dfn-2; Clamping Voltage Vc Max Onsemi 45W8177
DIODE, ESD PROTECTION, 5.3V, X3DFN-2; Clamping Voltage Vc Max:14V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:5.3V; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.3V, X3DFN-2; Clamping Voltage Vc Max:14V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:5.3V; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Esd Protection, 5.3V, X3Dfn; Clamping Voltage Vc Max Onsemi - 81Y6122 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.3V, X3Dfn; Clamping Voltage Vc Max Onsemi
81Y6122
Diode, Esd Protection, 5.3V, X3Dfn; Clamping Voltage Vc Max Onsemi 81Y6122
DIODE, ESD PROTECTION, 5.3V, X3DFN; Clamping Voltage Vc Max:20V; Diode Case Style:X3DFN2; No. of Pins:2Pins; Operating Voltage:5.3V; Power Dissipation Pd:300mW; Product Range:ESD84 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.3V, X3DFN; Clamping Voltage Vc Max:20V; Diode Case Style:X3DFN2; No. of Pins:2Pins; Operating Voltage:5.3V; Power Dissipation Pd:300mW; Product Range:ESD84 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 49X8830
Product Name Tvs Diode, 0.3W, 5.3V, Bi-Directional, X3Dfn-2; Clamping Voltage Vc Max Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3BA/CZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Standards and Certifications RoHS
View Details
ESD and Surge Protection - ESD102-U4-05L - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-5
Standards and Certifications RoHS
View Details