Tecmark Corporation 30 Amp Permanent GFCI

Description
The LineGard™ 30 Amp Permanent Series single and multiphase GFCI is ideal for both new and existing circuit installations. This GFCI has a unique design that offers the flexibility of splicing-in the protection of a GFCI anywhere within the length of a circuit run. This convenience allows the installer to place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit length from the service panel: the Permanent Series GFCI is installed at the point of use and thus has no restrictions to circuit length. The LineGard™ 30 Amp Permanent Series GFCI can be integrated directly into a circuit or paired in tandem with an approved receptacle and enclosure. Note that once a receptacle has been integrated with a Permanent Series GFCI and because this device incorporates open neutral protection, the integrated system meets the requirement for confined space OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G ). Thus any cord set plugged into this system becomes compliant, eliminating the need to upgrade equipment cord sets in this confined space. All units have 18" splicing lead wires, a ¾" NPT fitting that can connect to ¾" PVC, EMT, Burial and Flexible conduits. In addition, the unit can be installed as a panel mount. Multiple fault output options are available. All units are available in an Automatic or Manual (safe start) reset type. Note: ground wire is connected externally to GFCI device and does not enter the GFCI housing. Units are UL 943 and CSA C22.2 No. 144 listed. (277 VAC are non UL or CSA). All LineGard™ 30 Amp Permanent Series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and/or cUL listed to UL 943. (cURus recognized with flying leads) (exception 277V & 240V 3Ø)
Request a Quote Datasheet
Description
The LineGard™ 30 Amp Permanent Series single and multiphase GFCI is ideal for both new and existing circuit installations. This GFCI has a unique design that offers the flexibility of splicing-in the protection of a GFCI anywhere within the length of a circuit run. This convenience allows the installer to place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit length from the service panel: the Permanent Series GFCI is installed at the point of use and thus has no restrictions to circuit length. The LineGard™ 30 Amp Permanent Series GFCI can be integrated directly into a circuit or paired in tandem with an approved receptacle and enclosure. Note that once a receptacle has been integrated with a Permanent Series GFCI and because this device incorporates open neutral protection, the integrated system meets the requirement for confined space OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G ). Thus any cord set plugged into this system becomes compliant, eliminating the need to upgrade equipment cord sets in this confined space. All units have 18" splicing lead wires, a ¾" NPT fitting that can connect to ¾" PVC, EMT, Burial and Flexible conduits. In addition, the unit can be installed as a panel mount. Multiple fault output options are available. All units are available in an Automatic or Manual (safe start) reset type. Note: ground wire is connected externally to GFCI device and does not enter the GFCI housing. Units are UL 943 and CSA C22.2 No. 144 listed. (277 VAC are non UL or CSA). All LineGard™ 30 Amp Permanent Series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and/or cUL listed to UL 943. (cURus recognized with flying leads) (exception 277V & 240V 3Ø)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 Amp Permanent GFCI -  - Tecmark Corporation
Mentor, OH, United States
30 Amp Permanent GFCI
30 Amp Permanent GFCI
The LineGard™ 30 Amp Permanent Series single and multiphase GFCI is ideal for both new and existing circuit installations. This GFCI has a unique design that offers the flexibility of splicing-in the protection of a GFCI anywhere within the length of a circuit run. This convenience allows the installer to place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit length from the service panel: the Permanent Series GFCI is installed at the point of use and thus has no restrictions to circuit length. The LineGard™ 30 Amp Permanent Series GFCI can be integrated directly into a circuit or paired in tandem with an approved receptacle and enclosure. Note that once a receptacle has been integrated with a Permanent Series GFCI and because this device incorporates open neutral protection, the integrated system meets the requirement for confined space OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G ). Thus any cord set plugged into this system becomes compliant, eliminating the need to upgrade equipment cord sets in this confined space. All units have 18" splicing lead wires, a ¾" NPT fitting that can connect to ¾" PVC, EMT, Burial and Flexible conduits. In addition, the unit can be installed as a panel mount. Multiple fault output options are available. All units are available in an Automatic or Manual (safe start) reset type. Note: ground wire is connected externally to GFCI device and does not enter the GFCI housing. Units are UL 943 and CSA C22.2 No. 144 listed. (277 VAC are non UL or CSA). All LineGard™ 30 Amp Permanent Series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and/or cUL listed to UL 943. (cURus recognized with flying leads) (exception 277V & 240V 3Ø)

The LineGard™ 30 Amp Permanent Series single and multiphase GFCI is ideal for both new and existing circuit installations. This GFCI has a unique design that offers the flexibility of splicing-in the protection of a GFCI anywhere within the length of a circuit run. This convenience allows the installer to place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit length from the service panel: the Permanent Series GFCI is installed at the point of use and thus has no restrictions to circuit length. The LineGard™ 30 Amp Permanent Series GFCI can be integrated directly into a circuit or paired in tandem with an approved receptacle and enclosure. Note that once a receptacle has been integrated with a Permanent Series GFCI and because this device incorporates open neutral protection, the integrated system meets the requirement for confined space OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G). Thus any cord set plugged into this system becomes compliant, eliminating the need to upgrade equipment cord sets in this confined space. All units have 18" splicing lead wires, a ¾" NPT fitting that can connect to ¾" PVC, EMT, Burial and Flexible conduits. In addition, the unit can be installed as a panel mount. Multiple fault output options are available. All units are available in an Automatic or Manual (safe start) reset type. Note: ground wire is connected externally to GFCI device and does not enter the GFCI housing. Units are UL 943 and CSA C22.2 No. 144 listed. (277 VAC are non UL or CSA). All LineGard™ 30 Amp Permanent Series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and/or cUL listed to UL 943. (cURus recognized with flying leads) (exception 277V & 240V 3Ø)

Supplier's Site Datasheet

Technical Specifications

  Tecmark Corporation
Product Category Circuit Protection Components
Product Name 30 Amp Permanent GFCI
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Plug GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Plug
View Details
40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
Portable 30 Amp Series Single And Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
20 Amp Portable Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details