PCMF2USB3BA/C is a two-channel common-mode EMI filter with integrated bidirectional ESD protection, designed for differential high-speed signals in applications such as USB and HDMI interfaces. It is packaged in a WLCSP10 wafer-level chip-scale package with 10 bumps arranged in a 4-2-4 configuration, measuring 1.57 mm by 1.17 mm nominal dimensions. Each channel provides ESD protection up to ±15 kV contact discharge per IEC 61000-4-2 and exhibits superior common-mode suppression across a wide frequency range with high symmetry between signal pairs.
Common-mode ElectroMagnetic Interference (EMI) filters with integrated bidirectional ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated.
Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line.
Table 1.Product overview
Type number
-
Number of channels
-
Package Name
PCMF1USB3BA/C
1
WLCSP5
PCMF2USB3BA/C
2
WLCSP10
PCMF3USB3BA/C
3
WLCSP15
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | PCMF2USB3BA/CZ |
| Product Name | Common-mode EMI filter for differential channels with integrated bidirectional ESD protection |
| Mounting / Packaging | WLCSP10_4-2-4 WLCSP10_4-2-4 |