onsemi EMI/RFI Filters (LC, RC Networks) - EMI6316FCTBG EMI6316FCTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1036333-EMI6316FCTBG Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC Height: 0.020" (0.50mm) Number of Channels: 6 Filter Order: 2nd Resistance - Channel (Ohms): 40 Values: R = 40 Ohms, C = 7pF (Total) ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.061" L x 0.061" W (1.55mm x 1.55mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1036333-EMI6316FCTBG Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC Height: 0.020" (0.50mm) Number of Channels: 6 Filter Order: 2nd Resistance - Channel (Ohms): 40 Values: R = 40 Ohms, C = 7pF (Total) ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.061" L x 0.061" W (1.55mm x 1.55mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EMI6316FCTBG
EMI6316FCTBG
EMI/RFI Filters (LC, RC Networks) - EMI6316FCTBG EMI6316FCTBG
Manufacturer: ON Semiconductor Win Source Part Number: 1036333-EMI6316FCTBG Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC Height: 0.020" (0.50mm) Number of Channels: 6 Filter Order: 2nd Resistance - Channel (Ohms): 40 Values: R = 40 Ohms, C = 7pF (Total) ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.061" L x 0.061" W (1.55mm x 1.55mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1036333-EMI6316FCTBG
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: RC
Height: 0.020" (0.50mm)
Number of Channels: 6
Filter Order: 2nd
Resistance - Channel (Ohms): 40
Values: R = 40 Ohms, C = 7pF (Total)
ESD Protection: Yes
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.061" L x 0.061" W (1.55mm x 1.55mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EMI6316FCTBG
Product Name EMI/RFI Filters (LC, RC Networks) - EMI6316FCTBG
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B280MF1S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 28000 MHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B779 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 10000 kHz
View Details
RF Band Reject Filter - UIYBSF11060A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -40 to 80 C (-40 to 176 F)
Fc 462 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details