onsemi Filters - EMI/RFI Filters (LC, RC Networks) EMI5206MUTAG

Description
Win Source Part Number: 1369418-EMI5206MUTAG Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Type: Low Pass MSL Level: 1 (Unlimited) Mfr: onsemi Series: EMI520xMU Package: Tape & Reel Product Status: Obsolete Package / Case: 12-UFDFN Exposed Pad Base Product Number: EMI5206 Technology: RC (Pi) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Applications: Data Lines for Mobile Devices Size / Dimension: 0.098" L x 0.053" W (2.50mm x 1.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 6 Height: 0.022" (0.55mm) Attenuation Value: 20dB @ 800MHz ~ 5GHz Filter Order: 2nd Center / Cutoff Frequency: 250MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 7pF ESD Protection: Yes
Request a Quote
Description
Win Source Part Number: 1369418-EMI5206MUTAG Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Type: Low Pass MSL Level: 1 (Unlimited) Mfr: onsemi Series: EMI520xMU Package: Tape & Reel Product Status: Obsolete Package / Case: 12-UFDFN Exposed Pad Base Product Number: EMI5206 Technology: RC (Pi) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Applications: Data Lines for Mobile Devices Size / Dimension: 0.098" L x 0.053" W (2.50mm x 1.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 6 Height: 0.022" (0.55mm) Attenuation Value: 20dB @ 800MHz ~ 5GHz Filter Order: 2nd Center / Cutoff Frequency: 250MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 7pF ESD Protection: Yes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EMI5206MUTAG is a 6-channel EMI filter designed for effective electromagnetic interference (EMI) and radio frequency interference (RFI) suppression. It features a Pi-style RC network with a resistance of 100 ohms and a capacitance of 7 pF, providing a cutoff frequency of 250 MHz and achieving over 20 dB of stop band attenuation from 800 MHz to 5 GHz. This performance is suitable for applications involving data lines in mobile devices, where minimizing wireless interference is critical. The device includes integrated electrostatic discharge (ESD) protection rated at ¬±8.0 kV (IEC61000-4-2 Level 4), enhancing reliability in environments prone to ESD events. The EMI5206MUTAG is packaged in a low-profile UDFN format, measuring 2.50 mm x 1.35 mm and 0.55 mm in height, making it suitable for space-constrained applications. It operates within a temperature range of -40¬8C to 85¬8C and is compliant with Pb-free standards. Engineers should consider this filter for its compact design, effective EMI/RFI performance, and integrated ESD protection, particularly in applications requiring robust data integrity and interference mitigation.

Datasheet Summary
Powered by GS/AI

The EMI5206MUTAG is a 6-channel EMI filter designed for effective electromagnetic interference (EMI) and radio frequency interference (RFI) suppression. It features a Pi-style RC network with a resistance of 100 ohms and a capacitance of 7 pF, providing a cutoff frequency of 250 MHz and achieving over 20 dB of stop band attenuation from 800 MHz to 5 GHz. This performance is suitable for applications involving data lines in mobile devices, where minimizing wireless interference is critical. The device includes integrated electrostatic discharge (ESD) protection rated at ¬±8.0 kV (IEC61000-4-2 Level 4), enhancing reliability in environments prone to ESD events. The EMI5206MUTAG is packaged in a low-profile UDFN format, measuring 2.50 mm x 1.35 mm and 0.55 mm in height, making it suitable for space-constrained applications. It operates within a temperature range of -40¬8C to 85¬8C and is compliant with Pb-free standards. Engineers should consider this filter for its compact design, effective EMI/RFI performance, and integrated ESD protection, particularly in applications requiring robust data integrity and interference mitigation.

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - EMI5206MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
EMI5206MUTAG
Filters - EMI/RFI Filters (LC, RC Networks) EMI5206MUTAG
Win Source Part Number: 1369418-EMI5206MUTAG Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Type: Low Pass MSL Level: 1 (Unlimited) Mfr: onsemi Series: EMI520xMU Package: Tape & Reel Product Status: Obsolete Package / Case: 12-UFDFN Exposed Pad Base Product Number: EMI5206 Technology: RC (Pi) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Applications: Data Lines for Mobile Devices Size / Dimension: 0.098" L x 0.053" W (2.50mm x 1.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 6 Height: 0.022" (0.55mm) Attenuation Value: 20dB @ 800MHz ~ 5GHz Filter Order: 2nd Center / Cutoff Frequency: 250MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 7pF ESD Protection: Yes

Win Source Part Number: 1369418-EMI5206MUTAG
Category: Filters - EMI/RFI Filters (LC, RC Networks)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
Type: Low Pass
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: EMI520xMU
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 12-UFDFN Exposed Pad
Base Product Number: EMI5206
Technology: RC (Pi)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Applications: Data Lines for Mobile Devices
Size / Dimension: 0.098" L x 0.053" W (2.50mm x 1.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 6
Height: 0.022" (0.55mm)
Attenuation Value: 20dB @ 800MHz ~ 5GHz
Filter Order: 2nd
Center / Cutoff Frequency: 250MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100Ohms, C = 7pF
ESD Protection: Yes

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - EMI5206MUTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
EMI5206MUTAGOSTR-ND
EMI/RFI Filters (LC, RC Networks) EMI5206MUTAGOSTR-ND
RC (Pi) EMI Filter 2nd Order Low Pass 6 Channel R = 100Ohms, C = 7pF 12-UFDFN Exposed Pad

RC (Pi) EMI Filter 2nd Order Low Pass 6 Channel R = 100Ohms, C = 7pF 12-UFDFN Exposed Pad

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - EMI5206MUTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
EMI5206MUTAGOSCT-ND
EMI/RFI Filters (LC, RC Networks) EMI5206MUTAGOSCT-ND
RC (Pi) EMI Filter 2nd Order Low Pass 6 Channel R = 100Ohms, C = 7pF 12-UFDFN Exposed Pad

RC (Pi) EMI Filter 2nd Order Low Pass 6 Channel R = 100Ohms, C = 7pF 12-UFDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number EMI5206MUTAG EMI5206MUTAGOSTR-ND
Product Name Filters - EMI/RFI Filters (LC, RC Networks) EMI/RFI Filters (LC, RC Networks)
Package / Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10604-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details