SCHURTER Inc Power Line Filter Modules 3-104-582

Description
LINE FILTER 36A CHASSIS MOUNT
Request a Quote Datasheet
Description
LINE FILTER 36A CHASSIS MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-104-582-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-104-582-ND
Power Line Filter Modules 486-3-104-582-ND
LINE FILTER 36A CHASSIS MOUNT

LINE FILTER 36A CHASSIS MOUNT

Buy Now Datasheet
Power Line Filter, 3 Phase, 36A, 520Vac; Filter Applications Schurter - 81AC2126 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 36A, 520Vac; Filter Applications Schurter
81AC2126
Power Line Filter, 3 Phase, 36A, 520Vac; Filter Applications Schurter 81AC2126
POWER LINE FILTER, 3 PHASE, 36A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:6A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 36A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:6A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-104-582-ND 81AC2126
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 36A, 520Vac; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678330 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Common Mode Choke, 0.23Mh, 25A, 1-Phase; Inductance Schurter - 53AJ8391 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 25 amps
View Details
Power Line EMC Filters - iDQ48010A480V-002-R - TDK-Lambda Americas Inc.
Specs
Package / Mounting PCB
Rated Voltage 75 volts
Rated Current 10 amps
View Details