onsemi 12V 6A MOSFET Transistor EFC4627R-A-TR

Description
EFC4627R - N-Channel MOSFET
Request a Quote Datasheet
Description
EFC4627R - N-Channel MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EFC4627R-A-TR - Rochester Electronics
Newburyport, MA, United States
EFC4627R - N-Channel MOSFET

EFC4627R - N-Channel MOSFET

Supplier's Site Datasheet
12V 6A MOSFET Transistor - 289-EFC4627R-A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 6A MOSFET Transistor
289-EFC4627R-A-TR
12V 6A MOSFET Transistor 289-EFC4627R-A-TR
MOSFET 2N-CH 12V 6A CSP4 Product overview: EFC4627R-A-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4627R-A-TR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 12V 6A CSP4 Product overview: EFC4627R-A-TR from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EFC4627R-A-TR can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Arrays - EFC4627R-A-TR - 803196-EFC4627R-A-TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - EFC4627R-A-TR
803196-EFC4627R-A-TR
FETs - Arrays - EFC4627R-A-TR 803196-EFC4627R-A-TR
Manufacturer: ON Semiconductor Win Source Part Number: 803196-EFC4627R-A-TR Packaging: Reel Mounting Style: SMD Manufacturer Package: 4-XFBGA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 803196-EFC4627R-A-TR
Packaging: Reel
Mounting Style: SMD
Manufacturer Package: 4-XFBGA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
MOSFET NCH+NCH 2.5V DRIVE SERIES

MOSFET NCH+NCH 2.5V DRIVE SERIES

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC4627R-A-TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC4627R-A-TR
MOSFET 2N-CH 12V 6A CSP4

MOSFET 2N-CH 12V 6A CSP4

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number EFC4627R-A-TR 289-EFC4627R-A-TR 803196-EFC4627R-A-TR EFC4627R-A-TR EFC4627R-A-TR
Product Name 12V 6A MOSFET Transistor FETs - Arrays - EFC4627R-A-TR MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFR5505-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers