onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC2J022NUZTCG

Description
MOSFET N-CH 12V 2.2MOHM WLCSP10
Description
MOSFET N-CH 12V 2.2MOHM WLCSP10

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC2J022NUZTCG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC2J022NUZTCG
MOSFET N-CH 12V 2.2MOHM WLCSP10

MOSFET N-CH 12V 2.2MOHM WLCSP10

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 12V 2.2 MOHM WLCSP10

MOSFET NCH 12V 2.2 MOHM WLCSP10

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number EFC2J022NUZTCG EFC2J022NUZTCG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details