onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8608-TL-E ECH8608-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979475-ECH8608-TL-E Drain to Source Voltage (Vdss): 20 V Resistance: 30 mΩ Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 6 A Drain to Source Resistance: 30 mΩ
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979475-ECH8608-TL-E Drain to Source Voltage (Vdss): 20 V Resistance: 30 mΩ Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 6 A Drain to Source Resistance: 30 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8608-TL-E - 979475-ECH8608-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8608-TL-E
979475-ECH8608-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8608-TL-E 979475-ECH8608-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979475-ECH8608-TL-E Drain to Source Voltage (Vdss): 20 V Resistance: 30 mΩ Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 6 A Drain to Source Resistance: 30 mΩ

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979475-ECH8608-TL-E
Drain to Source Voltage (Vdss): 20 V
Resistance: 30 mΩ
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 6 A
Drain to Source Resistance: 30 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 979475-ECH8608-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8608-TL-E
Unlock Full Specs
to access all available technical data

Similar Products

CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type WLP1.0x1.0
View Details
7 suppliers
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
MOSFETs - 1220597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details