The DTC114EET1G is an NPN digital transistor with integrated bias resistors in a SC-75 package, designed to replace discrete transistor-resistor networks. It has a collector-emitter voltage rating of 50 Vdc, a continuous collector current of 100 mAdc, and a power dissipation of 200 mW at 25°C with a derating of 1.6 mW/°C. The device features a typical DC current gain of 60 at IC = 5.0 mA and a collector-emitter saturation voltage of 0.25 V at IC = 10 mA. It includes a 10 kΩ input resistor and is RoHS compliant, Pb-free, and halogen-free. The junction and storage temperature range is -55°C to +150°C.
SS SC75 BR XSTR NPN 50V ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC4088 |
| Product Name | Ss Sc75 Br Xstr Npn 50V Rohs Compliant Onsemi |
| Polarity | NPN |