onsemi 5.25V Interface Transceiver IC DM81LS95AWM

Description
Bus Driver, LS Series, 1-Func, 8-Bit, True Output, TTL, PDSO20
Request a Quote Datasheet
Description
Bus Driver, LS Series, 1-Func, 8-Bit, True Output, TTL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM81LS95AWM - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LS Series, 1-Func, 8-Bit, True Output, TTL, PDSO20

Bus Driver, LS Series, 1-Func, 8-Bit, True Output, TTL, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
5.25V Interface Transceiver IC
704-DM81LS95AWM
5.25V Interface Transceiver IC 704-DM81LS95AWM
IC BUFF NON-INVERT 5.25V 20SOIC Product overview: DM81LS95AWM from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM81LS95AWM can be used for catalog matching and distributor lookup.

IC BUFF NON-INVERT 5.25V 20SOIC Product overview: DM81LS95AWM from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM81LS95AWM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number DM81LS95AWM 704-DM81LS95AWM
Product Name 5.25V Interface Transceiver IC
Device Type Line / Bus Driver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

CD54AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54AC541F3A - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Supply Voltage 1.5V; 3.3V; Other; 1.5,3.3,5
View Details
2 suppliers
Line Interface ICs - 1897637 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details