Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 203312-DM74S64N
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 11 Input (4, 2, 3, 2)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC 4-2-3-2INPUT AND-OR INV 14DIP Product overview: DM74S64N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-DM74S64N can be used for catalog matching and distributor lookup.
IC 4-2-3-2INPUT AND-OR INV 14DIP
AND/OR/INVERT Gate Configurable 1 Circuit 11 Input (4, 2, 3, 2) Input 14-MDIP
IC 4-2-3-2INPUT AND-OR INV 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 203312-DM74S64N | 770-DM74S64N | DM74S64N | DM74S64N | DM74S64N |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - DM74S64N | Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; AND; OR; AND/OR/INVERT Gate | AND; OR GATE | NOT; AND | AND; OR; AND/OR/INVERT Gate | NOT; AND |