onsemi 4BIT DIP Logic IC DM74LS83AN

Description
IC ADDER BIN W/CARRY 4BIT 16-DIP Product overview: DM74LS83AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4BIT, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-DM74LS83AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ADDER BIN W/CARRY 4BIT 16-DIP Product overview: DM74LS83AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4BIT, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-DM74LS83AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4BIT DIP Logic IC
703-DM74LS83AN
4BIT DIP Logic IC 703-DM74LS83AN
IC ADDER BIN W/CARRY 4BIT 16-DIP Product overview: DM74LS83AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4BIT, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-DM74LS83AN can be used for catalog matching and distributor lookup.

IC ADDER BIN W/CARRY 4BIT 16-DIP Product overview: DM74LS83AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4BIT, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-DM74LS83AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - DM74LS83AN - 765581-DM74LS83AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - DM74LS83AN
765581-DM74LS83AN
Logic - Logic - Specialty Logic - DM74LS83AN 765581-DM74LS83AN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765581-DM74LS83AN Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Full Adder Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Resolution: 4 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765581-DM74LS83AN
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Full Adder
Supply Voltage: 4.75 V ~ 5.25 V
Part Status: Obsolete(EOL)
Resolution: 4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-DM74LS83AN 765581-DM74LS83AN
Product Name 4BIT DIP Logic IC Logic - Logic - Specialty Logic - DM74LS83AN
Gate Type Binary Full Adder Binary Full Adder
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Logic - Gates and Inverters - 54F13LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic IC - 705-74AHCT32PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type OR; OR
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
6 suppliers