Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 252376-DM74LS169AN
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 25MHz
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS169
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDIP16
IC BINARY COUNTER 4-BIT 16DIP
IC COUNTER BINARY UP/DOWN 16-DIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | DM74LS169AN-ND | 252376-DM74LS169AN | DM74LS169AN | DM74LS169AN | DM74LS169AN | DM74LS169AN |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - DM74LS169AN | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Counter Type | MOD-N | |||||
| Counter Category | Synchronous | Synchronous | Synchronous | |||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN; Bidirectional | |||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; DIP16 | DIP; 16-DIP (0.300\", 7.62mm) |