Nexperia B.V. 4 Bit Binary Ripple Counter, Dual, Soic-14; Logic Family / Base Number Nexperia 74HCT393D

Description
4 BIT BINARY RIPPLE COUNTER, DUAL, SOIC-14; Logic Family / Base Number:74HCT393; Counter Type:Binary Ripple; Clock Frequency:53MHz; Count Maximum:16; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Product Range:-RoHS Compliant: Yes
Datasheet
Description
4 BIT BINARY RIPPLE COUNTER, DUAL, SOIC-14; Logic Family / Base Number:74HCT393; Counter Type:Binary Ripple; Clock Frequency:53MHz; Count Maximum:16; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Bit Binary Ripple Counter, Dual, Soic-14; Logic Family / Base Number Nexperia - 99K0557 - Newark, An Avnet Company
Chicago, IL, United States
4 Bit Binary Ripple Counter, Dual, Soic-14; Logic Family / Base Number Nexperia
99K0557
4 Bit Binary Ripple Counter, Dual, Soic-14; Logic Family / Base Number Nexperia 99K0557
4 BIT BINARY RIPPLE COUNTER, DUAL, SOIC-14; Logic Family / Base Number:74HCT393; Counter Type:Binary Ripple; Clock Frequency:53MHz; Count Maximum:16; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Product Range:-RoHS Compliant: Yes

4 BIT BINARY RIPPLE COUNTER, DUAL, SOIC-14; Logic Family / Base Number:74HCT393; Counter Type:Binary Ripple; Clock Frequency:53MHz; Count Maximum:16; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Counters
Product Number 99K0557
Product Name 4 Bit Binary Ripple Counter, Dual, Soic-14; Logic Family / Base Number Nexperia
Counter Type Binary Ripple
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC4024 Asynchronous 7-Bit Binary Counters - 8601201CA - Texas Instruments
Specs
Counter Category Asynchronous
Package Type CDIP,LCCC
Logic Family HC
View Details
3 suppliers
Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC4017DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 83 MHz
View Details
Counters, Dividers - 74HC161PW,112-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction UP
View Details
4 suppliers