onsemi Gates and Inverters DM74LS14N

Description
Inverter IC 6 Channel Schmitt Trigger 14-MDIP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - DM74LS14N-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
DM74LS14N-ND
Gates and Inverters DM74LS14N-ND
Inverter IC 6 Channel Schmitt Trigger 14-MDIP

Inverter IC 6 Channel Schmitt Trigger 14-MDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - DM74LS14N - 252355-DM74LS14N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74LS14N
252355-DM74LS14N
Logic - Logic - Gates and Inverters - DM74LS14N 252355-DM74LS14N
Manufacturer: ON Semiconductor Win Source Part Number: 252355-DM74LS14N Packaging: Tube Mounting Style: Through Hole Features: Schmitt Trigger Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 400μA, 8mA Logic Level - Low: 0.5V Logic Level - High: 1.9V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing Family Part Number: 74LS14 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Max Propagation Delay at V, Max CL: 33ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 252355-DM74LS14N
Packaging: Tube
Mounting Style: Through Hole
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 400μA, 8mA
Logic Level - Low: 0.5V
Logic Level - High: 1.9V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Family Part Number: 74LS14
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Max Propagation Delay at V, Max CL: 33ns at 5V, 50pF

Buy Now
Logic - Gates and Inverters - DM74LS14N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74LS14N
Logic - Gates and Inverters DM74LS14N
IC INVERT SCHMITT 6CH 1-IN 14DIP

IC INVERT SCHMITT 6CH 1-IN 14DIP

Supplier's Site Datasheet
Gates and Inverters - DM74LS14N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74LS14N
Gates and Inverters DM74LS14N
Inverter IC 6 Channel Schmitt Trigger 14-MDIP

Inverter IC 6 Channel Schmitt Trigger 14-MDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74LS14N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74LS14N
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74LS14N
IC INVERT SCHMITT 6CH 1IN 14MDIP

IC INVERT SCHMITT 6CH 1IN 14MDIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number DM74LS14N-ND 252355-DM74LS14N DM74LS14N DM74LS14N DM74LS14N
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - DM74LS14N Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 1.9V (Low), 0.5V (High) 4.75V ~ 5.25V
Inputs 1 1 1
Features Schmitt Trigger
Propagation Delay 33 ns 33 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers
Logic Gates - 1697235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details