onsemi Multivibrators DM74LS123N

Description
Monostable Multivibrator 45ns 16-PDIP
Request a Quote Datasheet
Description
Monostable Multivibrator 45ns 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - DM74LS123N-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
DM74LS123N-ND
Multivibrators DM74LS123N-ND
Monostable Multivibrator 45ns 16-PDIP

Monostable Multivibrator 45ns 16-PDIP

Buy Now Datasheet
Logic - Logic - Multivibrators - DM74LS123N - 252342-DM74LS123N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - DM74LS123N
252342-DM74LS123N
Logic - Logic - Multivibrators - DM74LS123N 252342-DM74LS123N
Manufacturer: ON Semiconductor Win Source Part Number: 252342-DM74LS123N Packaging: Tube Mounting Style: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400μA, 8mA Independent Circuits: 2 Propagation Delay: 45ns Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-DIP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: 74LS123 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 252342-DM74LS123N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 2
Propagation Delay: 45ns
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-DIP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS123
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Logic - Multivibrators - DM74LS123N - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
DM74LS123N
Logic - Multivibrators DM74LS123N
IC MULTIVIBRATOR 45NS 16DIP

IC MULTIVIBRATOR 45NS 16DIP

Supplier's Site Datasheet
Multivibrators - DM74LS123N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
DM74LS123N
Multivibrators DM74LS123N
Monostable Multivibrator 45 ns 16-PDIP

Monostable Multivibrator 45 ns 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - DM74LS123N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
DM74LS123N
Integrated Circuits (ICs) - Logic - Multivibrators DM74LS123N
IC MULTIVIBRATOR 45NS 16DIP

IC MULTIVIBRATOR 45NS 16DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number DM74LS123N-ND 252342-DM74LS123N DM74LS123N DM74LS123N DM74LS123N
Product Name Multivibrators Logic - Logic - Multivibrators - DM74LS123N Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 1727-2816-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123M - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
Logic - Multivibrators - 74LV123N,112 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 12 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Controlled Multivibrator - 4324/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details