Rochester Electronics Logic - Multivibrators 96L02DC

Description
MONOSTABLE MULTIVIBRATOR, 96L SE
Datasheet
Description
MONOSTABLE MULTIVIBRATOR, 96L SE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - 96L02DC - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
96L02DC
Logic - Multivibrators 96L02DC
MONOSTABLE MULTIVIBRATOR, 96L SE

MONOSTABLE MULTIVIBRATOR, 96L SE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number 96L02DC
Product Name Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

 - 9601FMQB - Rochester Electronics
Specs
Package Type Other; CFP14
Logic Family TTL
View Details
2 suppliers
Dual precision monostable multivibrator - HEF4538BT,653 - Nexperia B.V.
Specs
Triggering Negative-edge Triggered; Positive-edge Triggered
Features Schmitt Trigger; ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
8 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122DRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details