onsemi Multivibrators DM74LS123M

Description
Monostable Multivibrator 45ns 16-SOIC
Request a Quote Datasheet
Description
Monostable Multivibrator 45ns 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - DM74LS123M-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
DM74LS123M-ND
Multivibrators DM74LS123M-ND
Monostable Multivibrator 45ns 16-SOIC

Monostable Multivibrator 45ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - DM74LS123M - 868866-DM74LS123M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - DM74LS123M
868866-DM74LS123M
Logic - Logic - Multivibrators - DM74LS123M 868866-DM74LS123M
Manufacturer: ON Semiconductor Win Source Part Number: 868866-DM74LS123M Series: 74LS Operating Temperature Range: 0°C ~ 70°C Features: Monostable Multivibrator 45 ns 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74LS123 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 868866-DM74LS123M
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C
Features: Monostable Multivibrator 45 ns 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74LS123
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Multivibrators - DM74LS123M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
DM74LS123M
Multivibrators DM74LS123M
Monostable Multivibrator 45 ns 16-SOIC

Monostable Multivibrator 45 ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - DM74LS123M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
DM74LS123M
Integrated Circuits (ICs) - Logic - Multivibrators DM74LS123M
IC MULTIVIBRATOR 45NS 16SOIC

IC MULTIVIBRATOR 45NS 16SOIC

Supplier's Site
Logic - Multivibrators - DM74LS123M - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
DM74LS123M
Logic - Multivibrators DM74LS123M
IC MULTIVIBRATOR 45NS 16SOIC

IC MULTIVIBRATOR 45NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number DM74LS123M-ND 868866-DM74LS123M DM74LS123M DM74LS123M DM74LS123M
Product Name Multivibrators Logic - Logic - Multivibrators - DM74LS123M Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 74LVC1G123DP-Q10AH - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.65 V ~ 5.5 V
Package Type SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122NSR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
Logic - Multivibrators - SNJ54AHC123AJ - Lingto Electronic Limited
Specs
Type Retriggerable
View Details
Monostable Multivibrator - 288/C,B - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 10 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details