Multiplexer 4 x 2:1 16-SOP
4-Bit 2:1 Mux IC, SOP, 5V, 6ns Prop Delay Product overview: DM74AS157SJ from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74AS157SJ can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 772777-DM74AS157SJ
Series: 74AS
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Current - Output High, Low: 2mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: DM74AS157
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOP
Alternative Parts (Cross-Reference): DM74AS157SJX; SN74AS157NSRG4; SN74AS157NSG4; SN74AS157NSRE4;
Introduction Date: March 02, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC MULTIPLEXER 4 X 2:1 16SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DM74AS157SJ-ND | 743-DM74AS157SJ | 772777-DM74AS157SJ | DM74AS157SJ |
| Product Name | Signal Switches, Multiplexers, Decoders | 5V Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74AS157SJ | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |