Nexperia B.V. Triple 2-channel analog multiplexer/demultiplexer 74HC4053D,653

Description
The 74HC4053; 74HCT4053 is a triple single-pole double-throw analog switch (3x SPDT) suitable for use in analog or digital 2:1 multiplexer/demultip lexer applications. Each switch features a digital select input (Sn), two independent inputs/outputs (nY0 and nY1) and a common input/output (nZ). A digital enable input (E) is common to all switches. When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD78 Class II Level B Complies with JEDEC standard: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote
Description
The 74HC4053; 74HCT4053 is a triple single-pole double-throw analog switch (3x SPDT) suitable for use in analog or digital 2:1 multiplexer/demultip lexer applications. Each switch features a digital select input (Sn), two independent inputs/outputs (nY0 and nY1) and a common input/output (nZ). A digital enable input (E) is common to all switches. When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD78 Class II Level B Complies with JEDEC standard: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC4053D is a triple single-pole double-throw analog switch intended for analog or digital 2:1 multiplexer/demultiplexer applications. It is packaged in an SO16 plastic small outline package with a body width of 3.9 mm. The device supports an analog input voltage range from -5 V to +5 V, features an ON resistance of 80 Ω typical at VCC - VEE = 4.5 V, 70 Ω at 6.0 V, and 60 Ω at 9.0 V, and operates from -40 °C to +125 °C. It complies with JEDEC standards JESD8C and JESD7A, meets latch-up performance exceeding 100 mA per JESD78 Class II Level B, and provides ESD protection exceeding 2000 V HBM and 1000 V CDM. A common enable input disables all switches when HIGH, and input clamp diodes allow interfacing with voltages beyond VCC using current limiting resistors.

Datasheet Summary
Powered by GS/AI

The 74HC4053D is a triple single-pole double-throw analog switch intended for analog or digital 2:1 multiplexer/demultiplexer applications. It is packaged in an SO16 plastic small outline package with a body width of 3.9 mm. The device supports an analog input voltage range from -5 V to +5 V, features an ON resistance of 80 Ω typical at VCC - VEE = 4.5 V, 70 Ω at 6.0 V, and 60 Ω at 9.0 V, and operates from -40 °C to +125 °C. It complies with JEDEC standards JESD8C and JESD7A, meets latch-up performance exceeding 100 mA per JESD78 Class II Level B, and provides ESD protection exceeding 2000 V HBM and 1000 V CDM. A common enable input disables all switches when HIGH, and input clamp diodes allow interfacing with voltages beyond VCC using current limiting resistors.

Suppliers

Company
Product
Description
Supplier Links
Triple 2-channel analog multiplexer/demultiplexer - 74HC4053D,653 - Nexperia B.V.
Nijmegen, Netherlands
Triple 2-channel analog multiplexer/demultiplexer
74HC4053D,653
Triple 2-channel analog multiplexer/demultiplexer 74HC4053D,653
The 74HC4053; 74HCT4053 is a triple single-pole double-throw analog switch (3x SPDT) suitable for use in analog or digital 2:1 multiplexer/demultip lexer applications. Each switch features a digital select input (Sn), two independent inputs/outputs (nY0 and nY1) and a common input/output (nZ). A digital enable input (E) is common to all switches. When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD78 Class II Level B Complies with JEDEC standard: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating

The 74HC4053; 74HCT4053 is a triple single-pole double-throw analog switch (3x SPDT) suitable for use in analog or digital 2:1 multiplexer/demultiplexer applications. Each switch features a digital select input (Sn), two independent inputs/outputs (nY0 and nY1) and a common input/output (nZ). A digital enable input (E) is common to all switches. When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide analog input voltage range from -5 V to +5 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD78 Class II Level B
  • Complies with JEDEC standard:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)

Applications

  • Analog multiplexing and demultiplexing
  • Digital multiplexing and demultiplexing
  • Signal gating
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2809-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2809-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2809-6-ND
3 Circuit IC Switch 2:1 120Ohm 16-SO

3 Circuit IC Switch 2:1 120Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2809-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2809-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2809-2-ND
3 Circuit IC Switch 2:1 120Ohm 16-SO

3 Circuit IC Switch 2:1 120Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2809-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2809-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2809-1-ND
3 Circuit IC Switch 2:1 120Ohm 16-SO

3 Circuit IC Switch 2:1 120Ohm 16-SO

Buy Now Datasheet
Singapore, Singapore
Automotive SOIC Analog Switch and Multiplexer IC
747-74HC4053D,653
Automotive SOIC Analog Switch and Multiplexer IC 747-74HC4053D,653
Triple 2:1 Analog Mux IC, 16-Pin SOIC, Automotive Product overview: 74HC4053D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4053D,653 can be used for catalog matching and distributor lookup.

Triple 2:1 Analog Mux IC, 16-Pin SOIC, Automotive Product overview: 74HC4053D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4053D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Analog Switches / Multiplexers - 74HC4053D,653 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Analog Switches / Multiplexers
74HC4053D,653
Integrated Circuits (ICs) - Analog Switches / Multiplexers 74HC4053D,653
Integrated Circuits (ICs) - Analog Switches / Multiplexers

Integrated Circuits (ICs) - Analog Switches / Multiplexers

Supplier's Site
Analogue Mux/demux, Triple, 2 Nexperia - 97W4178 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, Triple, 2 Nexperia
97W4178
Analogue Mux/demux, Triple, 2 Nexperia 97W4178
ANALOGUE MUX/DEMUX, TRIPLE, 2:1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:180ohm; Supply Voltage Range:2V to 10V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, TRIPLE, 2:1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:180ohm; Supply Voltage Range:2V to 10V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - 74HC4053D,653 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
74HC4053D,653
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers 74HC4053D,653
120Ω 3 SPDT(SPDT) SOIC-16 Analog Switches / Multiplexers ROHS

120Ω 3 SPDT(SPDT) SOIC-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HC4053D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HC4053D,653
Analog Switches, Multiplexers, Demultiplexers 74HC4053D,653
3 Circuit IC Switch 2:1 120Ohm 16-SO

3 Circuit IC Switch 2:1 120Ohm 16-SO

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053D,653 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HC4053D,653
Interface - Analog Switches, Multiplexers, Demultiplexers 74HC4053D,653
IC MUX/DEMUX TRIPLE 2X1 16SOIC

IC MUX/DEMUX TRIPLE 2X1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74HC4053D,653 1727-2809-6-ND 747-74HC4053D,653 74HC4053D,653 97W4178 74HC4053D,653 74HC4053D,653 74HC4053D,653
Product Name Triple 2-channel analog multiplexer/demultiplexer Analog Switches, Multiplexers, Demultiplexers Automotive SOIC Analog Switch and Multiplexer IC Integrated Circuits (ICs) - Analog Switches / Multiplexers Analogue Mux/demux, Triple, 2 Nexperia Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 11 volts 1.5 to 10 volts 2 to 10 volts 2 to 10 volts
Package Type SOT109-1 SOT109-1 SOIC; "16-SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Configuration 2x1
Ron 120 ohms 180 ohms 120 ohms 120 ohms 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-3307-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 1.5 to 10 volts
Ron 150 ohms
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-3441-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 5.5 volts
View Details
3 suppliers
8-bit bus switch with 4-bit output enables - 74CBTLV3244BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
Analog Switch and Multiplexer IC - 743-74HC238DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers