onsemi Flip Flops DM74ALS374SJX

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - DM74ALS374SJX-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74ALS374SJX
080527-DM74ALS374SJX
Logic - Logic - Flip Flops - DM74ALS374SJX 080527-DM74ALS374SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080527-DM74ALS374SJX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 16ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 19mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SOIC (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 35MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080527-DM74ALS374SJX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 16ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 19mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 35MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74ALS374SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74ALS374SJX
Integrated Circuits (ICs) - Logic - Flip Flops DM74ALS374SJX
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site
Logic - Flip Flops - DM74ALS374SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74ALS374SJX
Logic - Flip Flops DM74ALS374SJX
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet
Flip Flops - DM74ALS374SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS374SJX
Flip Flops DM74ALS374SJX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number DM74ALS374SJX-ND 080527-DM74ALS374SJX DM74ALS374SJX DM74ALS374SJX DM74ALS374SJX
Product Name Flip Flops Logic - Logic - Flip Flops - DM74ALS374SJX Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 16 ns 16 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F273/QRA - Rochester Electronics
Rochester Electronics
Specs
Triggering Master-slave
Package Type DIP; CDIP20
View Details
3 suppliers
18-bit bus-interface D-type flip-flop with reset and enable with 30 Ohm termination resistors; 3-state - 74ALVT162823DGG,11 - Nexperia B.V.
Specs
Flip-Flop Type D
Supply Voltage +4.6
Output Characteristics 3-State; OE
View Details
4 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers