onsemi Signal Switches, Multiplexers, Decoders DM74ALS251N

Description
Multiplexer 1 x 8:1 16-PDIP
Request a Quote Datasheet
Description
Multiplexer 1 x 8:1 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - DM74ALS251N-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DM74ALS251N-ND
Signal Switches, Multiplexers, Decoders DM74ALS251N-ND
Multiplexer 1 x 8:1 16-PDIP

Multiplexer 1 x 8:1 16-PDIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS251N - 772766-DM74ALS251N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS251N
772766-DM74ALS251N
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS251N 772766-DM74ALS251N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772766-DM74ALS251N Series: 74ALS Packaging: Tube Type: Multiplexer Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): SN74ALS251N; DM74ALS251N; DM74ALS251N_NL; DM74ALS251N_Q; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 772766-DM74ALS251N
Series: 74ALS
Packaging: Tube
Type: Multiplexer
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): SN74ALS251N; DM74ALS251N; DM74ALS251N_NL; DM74ALS251N_Q;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-DM74ALS251N
Analog Switch and Multiplexer IC 743-DM74ALS251N
IC MULTIPLEXER 1 X 8:1 16DIP Product overview: DM74ALS251N from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74ALS251N can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 8:1 16DIP Product overview: DM74ALS251N from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74ALS251N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DM74ALS251N-ND 772766-DM74ALS251N 743-DM74ALS251N
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS251N Analog Switch and Multiplexer IC
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products