Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC151EX CD74HC151EX

Description
Manufacturer: Harris Corporation Win Source Part Number: 915148-CD74HC151EX Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HC151 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915148-CD74HC151EX Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HC151 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC151EX - 915148-CD74HC151EX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC151EX
915148-CD74HC151EX
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC151EX 915148-CD74HC151EX
Manufacturer: Harris Corporation Win Source Part Number: 915148-CD74HC151EX Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HC151 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Harris Corporation
Win Source Part Number: 915148-CD74HC151EX
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Package: Bulk
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: 74HC151
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74HC151EX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74HC151EX
Logic - Signal Switches, Multiplexers, Decoders CD74HC151EX
8-INPUT MUX

8-INPUT MUX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 915148-CD74HC151EX CD74HC151EX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC151EX Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5.5V Analog Switch and Multiplexer IC - 743-74CBT1G384DCKRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.00E-3 mA
View Details
2 suppliers
Bilateral switch - 74LVC1G384GZYL - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1898198 - RS Components, Ltd.
Specs
Configuration 2x1; Dual 2:1
Package Type SOIC; Soic
Number of Pins 8
View Details