"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 772764-DM74ALS174MX
Series: 74ALS
Packaging: Reel package
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Current - Quiescent: 19mA
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Clock Frequency: 50MHz
Alternative Parts (Cross-Reference): DM74ALS174M; SN74ALS174DRE4; DM74ALS174M; DM74ALS174MX;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 6BIT 16SOIC
IC FF D-TYPE SNGL 6BIT 16SOIC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | DM74ALS174MX-ND | 772764-DM74ALS174MX | DM74ALS174MX | DM74ALS174MX | DM74ALS174MX |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - DM74ALS174MX | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | Non-Inverted | ||||
| Propagation Delay | 17 ns | 17 ns |