onsemi
Display Drivers
DM7446AN
Description
LED Driver 16-PDIP
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 16-PDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
DM7446AN-ND |
DM7446AN |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
BCD
|
BCD
|
|
Supply Voltage
|
Other; 4.75V ~ 5.5V
|
Other; 4.75V ~ 5.5V
|
|
Operating Temperature
|
0 to 70 C (32 to 158 F)
|
0 to 70 C (32 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Transceiver
Package Type
DIP; CDIP; CDIP14
View Details
2 suppliers
Device Type
Transceiver; Transceiver
Features
RoHS
# of Tx
1 #
View Details