onsemi Logic - Logic - Shift Registers - DM74164N DM74164N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 203272-DM74164N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Purpose: Serial to Parallel Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 203272-DM74164N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Purpose: Serial to Parallel Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - DM74164N - 203272-DM74164N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - DM74164N
203272-DM74164N
Logic - Logic - Shift Registers - DM74164N 203272-DM74164N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 203272-DM74164N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Purpose: Serial to Parallel Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 203272-DM74164N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - DM74164N-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
DM74164N-ND
Shift Registers DM74164N-ND
Shift Shift Register 1 Element 8 Bit 14-MDIP

Shift Shift Register 1 Element 8 Bit 14-MDIP

Buy Now Datasheet
Shift Registers - DM74164N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
DM74164N
Shift Registers DM74164N
Shift Shift Register 1 Element 8 Bit 14-MDIP

Shift Shift Register 1 Element 8 Bit 14-MDIP

Buy Now Datasheet
Logic - Shift Registers - DM74164N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
DM74164N
Logic - Shift Registers DM74164N
IC REGISTER SER-IN/PAR-OUT 14DIP

IC REGISTER SER-IN/PAR-OUT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 203272-DM74164N DM74164N-ND DM74164N DM74164N
Product Name Logic - Logic - Shift Registers - DM74164N Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type DIP; PDIP; Other; 14-PDIP DIP; Other; "14-DIP (0.300"", 7.62mm)" DIP; Other; 14-DIP (0.300\", 7.62mm)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC166FPEL-E - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74LV164D,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 93L38DMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details