onsemi Logic - Logic - Multivibrators - DM74123N DM74123N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 252254-DM74123N Packaging: Tube Mounting Style: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 800μA, 16mA Independent Circuits: 2 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 74123 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 252254-DM74123N Packaging: Tube Mounting Style: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 800μA, 16mA Independent Circuits: 2 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 74123 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - DM74123N - 252254-DM74123N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - DM74123N
252254-DM74123N
Logic - Logic - Multivibrators - DM74123N 252254-DM74123N
Manufacturer: ON Semiconductor Win Source Part Number: 252254-DM74123N Packaging: Tube Mounting Style: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 800μA, 16mA Independent Circuits: 2 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 74123 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 252254-DM74123N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 800μA, 16mA
Independent Circuits: 2
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 74123
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Multivibrators - DM74123N-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
DM74123N-ND
Multivibrators DM74123N-ND
Monostable Multivibrator 16-PDIP

Monostable Multivibrator 16-PDIP

Buy Now Datasheet
Multivibrators - DM74123N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
DM74123N
Multivibrators DM74123N
Monostable Multivibrator 16-PDIP

Monostable Multivibrator 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - DM74123N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
DM74123N
Integrated Circuits (ICs) - Logic - Multivibrators DM74123N
IC MULTIVIBRATOR 16DIP

IC MULTIVIBRATOR 16DIP

Supplier's Site
Logic - Multivibrators - DM74123N - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
DM74123N
Logic - Multivibrators DM74123N
IC MULTIVIBRATOR 16DIP

IC MULTIVIBRATOR 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 252254-DM74123N DM74123N-ND DM74123N DM74123N DM74123N
Product Name Logic - Logic - Multivibrators - DM74123N Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 74AHC123AD,112-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD4098B CMOS Dual Monostable Multivibrator - CD4098BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
4 suppliers
Logic - Multivibrators - 74AHCT123AD,118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details