Texas Instruments CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET CSD17322Q5A

Description
30V, N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
30V, N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD17322Q5A is a 30V N-channel NexFET™ power MOSFET optimized for 5V gate drive applications in point-of-load synchronous buck converters for networking, telecom, and computing systems. It is packaged in an 8-terminal SON 5mm × 6mm plastic package. The device has a maximum drain-to-source voltage of 30V, a continuous drain current of 16A at TC=25°C, and a pulsed drain current of 104A. Its on-resistance is 7.3mΩ at VGS=8V and 10mΩ at VGS=4.5V, with a gate charge total of 3.6nC at 4.5V. The device is avalanche rated with a single-pulse energy of 54mJ and meets RoHS and Halogen Free requirements. Thermal resistance from junction to case is 1.8°C/W, and operating junction and storage temperature range is -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

CSD17322Q5A is a 30V N-channel NexFET™ power MOSFET optimized for 5V gate drive applications in point-of-load synchronous buck converters for networking, telecom, and computing systems. It is packaged in an 8-terminal SON 5mm × 6mm plastic package. The device has a maximum drain-to-source voltage of 30V, a continuous drain current of 16A at TC=25°C, and a pulsed drain current of 104A. Its on-resistance is 7.3mΩ at VGS=8V and 10mΩ at VGS=4.5V, with a gate charge total of 3.6nC at 4.5V. The device is avalanche rated with a single-pulse energy of 54mJ and meets RoHS and Halogen Free requirements. Thermal resistance from junction to case is 1.8°C/W, and operating junction and storage temperature range is -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Dallas, TX, United States
CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET
CSD17322Q5A
CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET CSD17322Q5A
30V, N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150

30V, N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17322Q5A - 1030599-CSD17322Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17322Q5A
1030599-CSD17322Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17322Q5A 1030599-CSD17322Q5A
Manufacturer: Texas Instruments Win Source Part Number: 1030599-CSD17322Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 87A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 4.3nC @ 4.5V Max Input Capacitance: 695pF @ 15V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 8.8 mOhm @ 14A, 8V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030599-CSD17322Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 87A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 4.3nC @ 4.5V
Max Input Capacitance: 695pF @ 15V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 8.8 mOhm @ 14A, 8V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-29018-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-29018-2-ND
Single FETs, MOSFETs 296-29018-2-ND
N-Channel 30V 87A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 87A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-29018-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-29018-1-ND
Single FETs, MOSFETs 296-29018-1-ND
N-Channel 30V 87A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 87A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 12.4mOhm MOSFET Transistor
278-CSD17322Q5A
30V 12.4mOhm MOSFET Transistor 278-CSD17322Q5A
30V, N ch NexFET MOSFET™, single SON5x6, 12.4mOhm 8-VSONP -55 to 150 Product overview: CSD17322Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17322Q5A can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON5x6, 12.4mOhm 8-VSONP -55 to 150 Product overview: CSD17322Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17322Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17322Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17322Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17322Q5A
MOSFET N-CH 30V 87A 8VSON

MOSFET N-CH 30V 87A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V,NCh Nex FET Pwr MOSFET

MOSFET 30V,NCh Nex FET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17322Q5A 1030599-CSD17322Q5A 296-29018-2-ND 278-CSD17322Q5A CSD17322Q5A CSD17322Q5A
Product Name CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17322Q5A Single FETs, MOSFETs 30V 12.4mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
rDS(on) 0.0124 ohms
IDSS 104000 milliamps
QG 3.6 nC
Unlock Full Specs
to access all available technical data