Manufacturer: ON Semiconductor
Win Source Part Number: 142136-CPH6354-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-CPH
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4A (Ta)
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 600pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
P-Channel MOSFET, -60V, -4A, 100mR, SOT-23-6 Product overview: CPH6354-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH6354-TL-H can be used for catalog matching and distributor lookup.
P-Channel 60V 4A (Ta) 1.6W (Ta) Surface Mount 6-CPH
MOSFET P-CH 60V 4A 6CPH
MOSFET P-CH 60V 4A 6CPH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 142136-CPH6354-TL-H | 278-CPH6354-TL-H | CPH6354-TL-HOSTR-ND | CPH6354-TL-H | CPH6354-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH6354-TL-H | P-Channel -60V -4A SOT-23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 1600 milliwatts | 1600 milliwatts | 1600 milliwatts | ||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |