onsemi 1.8V MOSFET Transistor CPH5811-TL-E

Description
NCH+SBD 1.8V DRIVE SERIES Product overview: CPH5811-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH5811-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NCH+SBD 1.8V DRIVE SERIES Product overview: CPH5811-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH5811-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V MOSFET Transistor
278-CPH5811-TL-E
1.8V MOSFET Transistor 278-CPH5811-TL-E
NCH+SBD 1.8V DRIVE SERIES Product overview: CPH5811-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH5811-TL-E can be used for catalog matching and distributor lookup.

NCH+SBD 1.8V DRIVE SERIES Product overview: CPH5811-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH5811-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5811-TL-E - 745205-CPH5811-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5811-TL-E
745205-CPH5811-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5811-TL-E 745205-CPH5811-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 745205-CPH5811-TL-E Manufacturer Homepage: www.onsemi.com Reference case: SOT153 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 745205-CPH5811-TL-E
Manufacturer Homepage: www.onsemi.com
Reference case: SOT153
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH5811-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH5811-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH5811-TL-E
NCH+SBD 1.8V DRIVE SERIES

NCH+SBD 1.8V DRIVE SERIES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-CPH5811-TL-E 745205-CPH5811-TL-E CPH5811-TL-E
Product Name 1.8V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5811-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Depletion
V(BR)DSS 20 volts
PD 900 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers