onsemi Dual SMD 30V 150mA MOSFET Transistor CPH5617-TL-E

Description
N-Ch Dual JFET, 30V, 150mA, 3.7R, SMD Product overview: CPH5617-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 150mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, 150mA, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CPH5617-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch Dual JFET, 30V, 150mA, 3.7R, SMD Product overview: CPH5617-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 150mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, 150mA, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CPH5617-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual SMD 30V 150mA MOSFET Transistor - 289-CPH5617-TL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 30V 150mA MOSFET Transistor
289-CPH5617-TL-E
Dual SMD 30V 150mA MOSFET Transistor 289-CPH5617-TL-E
N-Ch Dual JFET, 30V, 150mA, 3.7R, SMD Product overview: CPH5617-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 150mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, 150mA, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CPH5617-TL-E can be used for catalog matching and distributor lookup.

N-Ch Dual JFET, 30V, 150mA, 3.7R, SMD Product overview: CPH5617-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 150mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, 150mA, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CPH5617-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5617-TL-E - 202767-CPH5617-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5617-TL-E
202767-CPH5617-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5617-TL-E 202767-CPH5617-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 202767-CPH5617-TL-E Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 5-CPH Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 150mA Max Gate Charge: 1.58nC @ 10V Max Input Capacitance: 7pF @ 10V Maximum Rds On at Id,Vgs: 3.7 Ohm @ 80mA, 4V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 202767-CPH5617-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 5-CPH
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 150mA
Max Gate Charge: 1.58nC @ 10V
Max Input Capacitance: 7pF @ 10V
Maximum Rds On at Id,Vgs: 3.7 Ohm @ 80mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH5617-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH5617-TL-E
MOSFET 2N-CH 30V 0.15A 5CPH

MOSFET 2N-CH 30V 0.15A 5CPH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-CPH5617-TL-E 202767-CPH5617-TL-E CPH5617-TL-E
Product Name Dual SMD 30V 150mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH5617-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 250 milliwatts 250 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers