onsemi TRANSISTORS - Transistors (BJT) - Arrays - CPH5520-TL-E CPH5520-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 803072-CPH5520-TL-E Packaging: Reel Mounting Style: SMD Power - Max: 1.2W Transistor Type: NPN, PNP (Emitter Coupled) Frequency - Transition: 420MHz Supplier Device Package: 5-CPH Temperature Range - Operating: 150°C Manufacturer Package: SC-74A, SOT-753 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 80V, 50V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 260mV at 50mA, 1A DC Current Gain (hFE) (Min) at Ic, Vce: 200 at 100mA, 2V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 803072-CPH5520-TL-E Packaging: Reel Mounting Style: SMD Power - Max: 1.2W Transistor Type: NPN, PNP (Emitter Coupled) Frequency - Transition: 420MHz Supplier Device Package: 5-CPH Temperature Range - Operating: 150°C Manufacturer Package: SC-74A, SOT-753 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 80V, 50V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 260mV at 50mA, 1A DC Current Gain (hFE) (Min) at Ic, Vce: 200 at 100mA, 2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - CPH5520-TL-E - 803072-CPH5520-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - CPH5520-TL-E
803072-CPH5520-TL-E
TRANSISTORS - Transistors (BJT) - Arrays - CPH5520-TL-E 803072-CPH5520-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 803072-CPH5520-TL-E Packaging: Reel Mounting Style: SMD Power - Max: 1.2W Transistor Type: NPN, PNP (Emitter Coupled) Frequency - Transition: 420MHz Supplier Device Package: 5-CPH Temperature Range - Operating: 150°C Manufacturer Package: SC-74A, SOT-753 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 80V, 50V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 260mV at 50mA, 1A DC Current Gain (hFE) (Min) at Ic, Vce: 200 at 100mA, 2V

Manufacturer: ON Semiconductor
Win Source Part Number: 803072-CPH5520-TL-E
Packaging: Reel
Mounting Style: SMD
Power - Max: 1.2W
Transistor Type: NPN, PNP (Emitter Coupled)
Frequency - Transition: 420MHz
Supplier Device Package: 5-CPH
Temperature Range - Operating: 150°C
Manufacturer Package: SC-74A, SOT-753
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 80V, 50V
Current - Collector Cutoff (Maximum): 1μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 260mV at 50mA, 1A
DC Current Gain (hFE) (Min) at Ic, Vce: 200 at 100mA, 2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 803072-CPH5520-TL-E
Product Name TRANSISTORS - Transistors (BJT) - Arrays - CPH5520-TL-E
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

2-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state - NXU0202GT-Q100X - Nexperia B.V.
Specs
Package Type SOT833-1 SOT833-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Translator ICs - 1905964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type TQFN
Output Type BiCMOS
View Details