Nexperia B.V. 2-bit dual supply translating transceiver; 3-state 74AXP2T45GXX

Description
The 74AXP2T45 is a 2-bit, dual supply transceiver with 3-state outputs that enables bidirectional level translation. It features two 2-bit input-output ports (nA and nB), a direction control input (DIR) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 0.9 V and 5.5 V making the device suitable for translating between any of the low voltage nodes (0.9 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). No power supply sequencing is required and output glitches during power supply transitions are prevented using patented circuitry. As a result glitches will not appear on the outputs for supply transitions during power-up/down between 20 mV/μs and 5.5 V/s. Pins A and DIR are referenced to VCC(A) and pin B is referenced to VCC(B). A HIGH on DIR allows transmission from A to B and a LOW on DIR allows transmission from B to A. The device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both A and B are in the high-impedance OFF-state. Features and benefits Wide supply voltage range: VCC(A): 0.9 V to 5.5 V VCC(B): 0.9 V to 5.5 V Low input capacitance; CI = 1.4 pF (typical) Low output capacitance; CO = 4.4 pF (typical) Low dynamic power consumption; CPD = 11 pF (typical) Low static power consumption; ICC = 2 μA (25 °C maximum) High noise immunity Complies with JEDEC standard: JESD8-12 (1.1 V to 1.3 V; inputs) JESD8-11 (1.4 V to 1.6 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD12-6 (4.5 V to 5.5 V) Latch-up performance exceeds 100 mA per JESD78D Class II Inputs accept voltages up to 5.5 V Low noise overshoot and undershoot < 10% of VCCO IOFF circuitry provides partial power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AXP2T45 is a 2-bit, dual supply transceiver with 3-state outputs that enables bidirectional level translation. It features two 2-bit input-output ports (nA and nB), a direction control input (DIR) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 0.9 V and 5.5 V making the device suitable for translating between any of the low voltage nodes (0.9 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). No power supply sequencing is required and output glitches during power supply transitions are prevented using patented circuitry. As a result glitches will not appear on the outputs for supply transitions during power-up/down between 20 mV/μs and 5.5 V/s. Pins A and DIR are referenced to VCC(A) and pin B is referenced to VCC(B). A HIGH on DIR allows transmission from A to B and a LOW on DIR allows transmission from B to A. The device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both A and B are in the high-impedance OFF-state. Features and benefits Wide supply voltage range: VCC(A): 0.9 V to 5.5 V VCC(B): 0.9 V to 5.5 V Low input capacitance; CI = 1.4 pF (typical) Low output capacitance; CO = 4.4 pF (typical) Low dynamic power consumption; CPD = 11 pF (typical) Low static power consumption; ICC = 2 μA (25 °C maximum) High noise immunity Complies with JEDEC standard: JESD8-12 (1.1 V to 1.3 V; inputs) JESD8-11 (1.4 V to 1.6 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD12-6 (4.5 V to 5.5 V) Latch-up performance exceeds 100 mA per JESD78D Class II Inputs accept voltages up to 5.5 V Low noise overshoot and undershoot < 10% of VCCO IOFF circuitry provides partial power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-bit dual supply translating transceiver; 3-state - 74AXP2T45GXX - Nexperia B.V.
Nijmegen, Netherlands
2-bit dual supply translating transceiver; 3-state
74AXP2T45GXX
2-bit dual supply translating transceiver; 3-state 74AXP2T45GXX
The 74AXP2T45 is a 2-bit, dual supply transceiver with 3-state outputs that enables bidirectional level translation. It features two 2-bit input-output ports (nA and nB), a direction control input (DIR) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 0.9 V and 5.5 V making the device suitable for translating between any of the low voltage nodes (0.9 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). No power supply sequencing is required and output glitches during power supply transitions are prevented using patented circuitry. As a result glitches will not appear on the outputs for supply transitions during power-up/down between 20 mV/μs and 5.5 V/s. Pins A and DIR are referenced to VCC(A) and pin B is referenced to VCC(B). A HIGH on DIR allows transmission from A to B and a LOW on DIR allows transmission from B to A. The device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both A and B are in the high-impedance OFF-state. Features and benefits Wide supply voltage range: VCC(A): 0.9 V to 5.5 V VCC(B): 0.9 V to 5.5 V Low input capacitance; CI = 1.4 pF (typical) Low output capacitance; CO = 4.4 pF (typical) Low dynamic power consumption; CPD = 11 pF (typical) Low static power consumption; ICC = 2 μA (25 °C maximum) High noise immunity Complies with JEDEC standard: JESD8-12 (1.1 V to 1.3 V; inputs) JESD8-11 (1.4 V to 1.6 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD12-6 (4.5 V to 5.5 V) Latch-up performance exceeds 100 mA per JESD78D Class II Inputs accept voltages up to 5.5 V Low noise overshoot and undershoot < 10% of VCCO IOFF circuitry provides partial power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C

The 74AXP2T45 is a 2-bit, dual supply transceiver with 3-state outputs that enables bidirectional level translation. It features two 2-bit input-output ports (nA and nB), a direction control input (DIR) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 0.9 V and 5.5 V making the device suitable for translating between any of the low voltage nodes (0.9 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). No power supply sequencing is required and output glitches during power supply transitions are prevented using patented circuitry. As a result glitches will not appear on the outputs for supply transitions during power-up/down between 20 mV/μs and 5.5 V/s. Pins A and DIR are referenced to VCC(A) and pin B is referenced to VCC(B). A HIGH on DIR allows transmission from A to B and a LOW on DIR allows transmission from B to A.

The device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both A and B are in the high-impedance OFF-state.

Features and benefits

  • Wide supply voltage range:
    • VCC(A): 0.9 V to 5.5 V
    • VCC(B): 0.9 V to 5.5 V
  • Low input capacitance; CI = 1.4 pF (typical)
  • Low output capacitance; CO = 4.4 pF (typical)
  • Low dynamic power consumption; CPD = 11 pF (typical)
  • Low static power consumption; ICC = 2 μA (25 °C maximum)
  • High noise immunity
  • Complies with JEDEC standard:
    • JESD8-12 (1.1 V to 1.3 V; inputs)
    • JESD8-11 (1.4 V to 1.6 V)
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD12-6 (4.5 V to 5.5 V)
  • Latch-up performance exceeds 100 mA per JESD78D Class II
  • Inputs accept voltages up to 5.5 V
  • Low noise overshoot and undershoot < 10% of VCCO
  • IOFF circuitry provides partial power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C
Supplier's Site Datasheet
Translators, Level Shifters - 1727-74AXP2T45GXXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-74AXP2T45GXXCT-ND
Translators, Level Shifters 1727-74AXP2T45GXXCT-ND
Voltage Level Translator Bidirectional 2 Circuit 1 Channel 8-X2SON (1.35x0.8)

Voltage Level Translator Bidirectional 2 Circuit 1 Channel 8-X2SON (1.35x0.8)

Buy Now Datasheet
Translators, Level Shifters - 1727-74AXP2T45GXXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-74AXP2T45GXXTR-ND
Translators, Level Shifters 1727-74AXP2T45GXXTR-ND
Voltage Level Translator Bidirectional 2 Circuit 1 Channel 8-X2SON (1.35x0.8)

Voltage Level Translator Bidirectional 2 Circuit 1 Channel 8-X2SON (1.35x0.8)

Buy Now Datasheet
Translators, Level Shifters - 1727-74AXP2T45GXXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-74AXP2T45GXXDKR-ND
Translators, Level Shifters 1727-74AXP2T45GXXDKR-ND
Voltage Level Translator Bidirectional 2 Circuit 1 Channel 8-X2SON (1.35x0.8)

Voltage Level Translator Bidirectional 2 Circuit 1 Channel 8-X2SON (1.35x0.8)

Buy Now Datasheet
Logic - Translators, Level Shifters - 74AXP2T45GXX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
74AXP2T45GXX
Logic - Translators, Level Shifters 74AXP2T45GXX
74AXP2T45GX/SOT1233/ X2SON8

74AXP2T45GX/SOT1233/X2SON8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 74AXP2T45GXX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
74AXP2T45GXX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74AXP2T45GXX
IC TRANSLTR BIDIRECTIONAL 8X2SON

IC TRANSLTR BIDIRECTIONAL 8X2SON

Supplier's Site
Translators, Level Shifters - 74AXP2T45GXX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
74AXP2T45GXX
Translators, Level Shifters 74AXP2T45GXX
Voltage Level Translator Bidirectional 2 Circuit 1 Channel 8-X2SON (1.35x0.8)

Voltage Level Translator Bidirectional 2 Circuit 1 Channel 8-X2SON (1.35x0.8)

Buy Now Datasheet
Translating Transceiver, -40 To 125Deg C Rohs Compliant Nexperia - 72AH9892 - Newark, An Avnet Company
Chicago, IL, United States
Translating Transceiver, -40 To 125Deg C Rohs Compliant Nexperia
72AH9892
Translating Transceiver, -40 To 125Deg C Rohs Compliant Nexperia 72AH9892
TRANSLATING TRANSCEIVER, -40 TO 125DEG C ROHS COMPLIANT: YES

TRANSLATING TRANSCEIVER, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 74AXP2T45GXX 1727-74AXP2T45GXXCT-ND 74AXP2T45GXX 74AXP2T45GXX 74AXP2T45GXX 72AH9892
Product Name 2-bit dual supply translating transceiver; 3-state Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translating Transceiver, -40 To 125Deg C Rohs Compliant Nexperia
Package Type SOT1233-2 SOT1233-2 8-XFDFN Exposed Pad 8-XFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-6856-2-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translators, Level Shifters - 1727-2075-6-ND - DigiKey
Specs
Package Type 24-VFQFN Exposed Pad
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Translators, Level Shifters - 1727-3549-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
2-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state - NXU0102DCH - Nexperia B.V.
Specs
Package Type SOT765-1 SOT765-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers