onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output CNY17F3VM

Description
Win Source Part Number: 963166-CNY17F3VM Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 4µs, 3.5µs (Max) Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 4170Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 10mA Turn On / Turn Off Time (Typ): 2µs, 3µs Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): CNY17F-3X016; CNY75GB; CNY17F-1; 4N28; CNY17F-4X; CNY17-2X; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: CNY17F3
Request a Quote Datasheet
Description
Win Source Part Number: 963166-CNY17F3VM Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 4µs, 3.5µs (Max) Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 4170Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 10mA Turn On / Turn Off Time (Typ): 2µs, 3µs Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): CNY17F-3X016; CNY75GB; CNY17F-1; 4N28; CNY17F-4X; CNY17-2X; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: CNY17F3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 963166-CNY17F3VM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
963166-CNY17F3VM
Isolators - Optoisolators - Transistor, Photovoltaic Output 963166-CNY17F3VM
Win Source Part Number: 963166-CNY17F3VM Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 4µs, 3.5µs (Max) Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 4170Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 10mA Turn On / Turn Off Time (Typ): 2µs, 3µs Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): CNY17F-3X016; CNY75GB; CNY17F-1; 4N28; CNY17F-4X; CNY17-2X; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: CNY17F3

Win Source Part Number: 963166-CNY17F3VM
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 1,000
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 4µs, 3.5µs (Max)
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Current Transfer Ratio (Min): 100% @ 10mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 200% @ 10mA
Turn On / Turn Off Time (Typ): 2µs, 3µs
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -40°C ~ 100°C
Alternative Parts (Cross-Reference): CNY17F-3X016; CNY75GB; CNY17F-1; 4N28; CNY17F-4X; CNY17-2X;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Base Product Number: CNY17F3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 963166-CNY17F3VM
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM2211TRIZ-RL - 860560-ADUM2211TRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243698-SI82398BB4-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details